NationSkander California Corporation Rear Wheel Bearing Honda SL125 K1A/K1D (122cc) kit581

Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda SL125 K1A/K1D (122cc) 76-80, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda SL125 K1A/K1D (122cc) 76-80 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 12,000 RPM
Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda SL125 K1A/K1D (122cc) 76-80, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda SL125 K1A/K1D (122cc) 76-80 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Rear Wheel Bearing Honda SL125 K1A/K1D (122cc) - kit581 - NationSkander California Corporation
Anaheim, CA, USA
Rear Wheel Bearing Honda SL125 K1A/K1D (122cc)
kit581
Rear Wheel Bearing Honda SL125 K1A/K1D (122cc) kit581
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda SL125 K1A/K1D (122cc) 76-80, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda SL125 K1A/K1D (122cc) 76-80 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 12,000 RPM

Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda SL125 K1A/K1D (122cc) 76-80, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Rear Wheel Bearings (Pair)-Honda SL125 K1A/K1D (122cc) 76-80
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit581
Product Name Rear Wheel Bearing Honda SL125 K1A/K1D (122cc)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details