NationSkander California Corporation Rear Wheel Bearing Honda MTX125 RWD-RWL 83-94 kit578

Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda MTX125 RWD-RWL 83-94, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda MTX125 RWD-RWL 83-94 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM
Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda MTX125 RWD-RWL 83-94, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda MTX125 RWD-RWL 83-94 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Rear Wheel Bearing Honda MTX125 RWD-RWL 83-94 - kit578 - NationSkander California Corporation
Anaheim, CA, USA
Rear Wheel Bearing Honda MTX125 RWD-RWL 83-94
kit578
Rear Wheel Bearing Honda MTX125 RWD-RWL 83-94 kit578
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda MTX125 RWD-RWL 83-94, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda MTX125 RWD-RWL 83-94 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda MTX125 RWD-RWL 83-94, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Rear Wheel Bearings (Pair)-Honda MTX125 RWD-RWL 83-94
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit578
Product Name Rear Wheel Bearing Honda MTX125 RWD-RWL 83-94
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3118M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-125-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
View Details