Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda CM125 CC Custom (Twin) 82-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.
Item: Rear Wheel Bearings (Pair)-Honda CM125 CC Custom (Twin) 82-86
Type: Deep groove ball bearings
Closures: 2 Rubber Seals
Lubrication: Self Lubricated (Grease)
Quantity: 2 Pcs
Speed: 12,000 RPM
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda CM125 CC Custom (Twin) 82-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.
- Item: Rear Wheel Bearings (Pair)-Honda CM125 CC Custom (Twin) 82-86
- Type: Deep groove ball bearings
- Closures: 2 Rubber Seals
- Lubrication: Self Lubricated (Grease)
- Quantity: 2 Pcs
- Speed: 12,000 RPM