NationSkander California Corporation Rear Wheel Bearing Honda ST50 J/K Dax 88-93 kit566

Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda ST50 J/K Dax 88-93, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda ST50 J/K Dax 88-93 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM
Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda ST50 J/K Dax 88-93, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda ST50 J/K Dax 88-93 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Rear Wheel Bearing Honda ST50 J/K Dax 88-93 - kit566 - NationSkander California Corporation
Anaheim, CA, USA
Rear Wheel Bearing Honda ST50 J/K Dax 88-93
kit566
Rear Wheel Bearing Honda ST50 J/K Dax 88-93 kit566
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda ST50 J/K Dax 88-93, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda ST50 J/K Dax 88-93 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda ST50 J/K Dax 88-93, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Rear Wheel Bearings (Pair)-Honda ST50 J/K Dax 88-93
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit566
Product Name Rear Wheel Bearing Honda ST50 J/K Dax 88-93
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details