NationSkander California Corporation Front Wheel Bearing Honda VT750 CV/CW/CX/CY/C1 Shadow kit554

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda VT750 CV/CW/CX/CY/C1 Shadow 97-02, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda VT750 CV/CW/CX/CY/C1 Shadow 97-02 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda VT750 CV/CW/CX/CY/C1 Shadow 97-02, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda VT750 CV/CW/CX/CY/C1 Shadow 97-02 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Honda VT750 CV/CW/CX/CY/C1 Shadow - kit554 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Honda VT750 CV/CW/CX/CY/C1 Shadow
kit554
Front Wheel Bearing Honda VT750 CV/CW/CX/CY/C1 Shadow kit554
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda VT750 CV/CW/CX/CY/C1 Shadow 97-02, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda VT750 CV/CW/CX/CY/C1 Shadow 97-02 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda VT750 CV/CW/CX/CY/C1 Shadow 97-02, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair)-Honda VT750 CV/CW/CX/CY/C1 Shadow 97-02
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit554
Product Name Front Wheel Bearing Honda VT750 CV/CW/CX/CY/C1 Shadow
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2500 inch (107.950 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F6225M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details