NationSkander California Corporation Front Wheel Bearing Honda SLR650 V/W 97-99 kit551

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda SLR650 V/W 97-99, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda SLR650 V/W 97-99 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 13,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda SLR650 V/W 97-99, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda SLR650 V/W 97-99 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Honda SLR650 V/W 97-99 - kit551 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Honda SLR650 V/W 97-99
kit551
Front Wheel Bearing Honda SLR650 V/W 97-99 kit551
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda SLR650 V/W 97-99, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda SLR650 V/W 97-99 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 13,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda SLR650 V/W 97-99, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair)-Honda SLR650 V/W 97-99
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit551
Product Name Front Wheel Bearing Honda SLR650 V/W 97-99
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3712WG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details