NationSkander California Corporation Front Wheel Bearing Honda CB125 RS 83-86 kit524

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda CB125 RS 83-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda CB125 RS 83-86 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda CB125 RS 83-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda CB125 RS 83-86 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Honda CB125 RS 83-86 - kit524 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Honda CB125 RS 83-86
kit524
Front Wheel Bearing Honda CB125 RS 83-86 kit524
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda CB125 RS 83-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda CB125 RS 83-86 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda CB125 RS 83-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair)-Honda CB125 RS 83-86
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit524
Product Name Front Wheel Bearing Honda CB125 RS 83-86
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-76-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details