NationSkander California Corporation Front Wheel Bearing Honda C90 (89.5cc) kit516

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda C90 (89.5cc) 75-80, Bearings are made of Chrome Steel and can rotate up to 11,000 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda C90 (89.5cc) 75-80 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda C90 (89.5cc) 75-80, Bearings are made of Chrome Steel and can rotate up to 11,000 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda C90 (89.5cc) 75-80 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Honda C90 (89.5cc) - kit516 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Honda C90 (89.5cc)
kit516
Front Wheel Bearing Honda C90 (89.5cc) kit516
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda C90 (89.5cc) 75-80, Bearings are made of Chrome Steel and can rotate up to 11,000 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda C90 (89.5cc) 75-80 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda C90 (89.5cc) 75-80, Bearings are made of Chrome Steel and can rotate up to 11,000 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair)-Honda C90 (89.5cc) 75-80
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit516
Product Name Front Wheel Bearing Honda C90 (89.5cc)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PSS16275M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details