NationSkander California Corporation Front Wheel Bearing Honda SJ50 P/R/S/T/V Bali kit508

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda SJ50 P/R/S/T/V Bali 93-99, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda SJ50 P/R/S/T/V Bali 93-99 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda SJ50 P/R/S/T/V Bali 93-99, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda SJ50 P/R/S/T/V Bali 93-99 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Honda SJ50 P/R/S/T/V Bali - kit508 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Honda SJ50 P/R/S/T/V Bali
kit508
Front Wheel Bearing Honda SJ50 P/R/S/T/V Bali kit508
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda SJ50 P/R/S/T/V Bali 93-99, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda SJ50 P/R/S/T/V Bali 93-99 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda SJ50 P/R/S/T/V Bali 93-99, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair)-Honda SJ50 P/R/S/T/V Bali 93-99
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit508
Product Name Front Wheel Bearing Honda SJ50 P/R/S/T/V Bali
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3718G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details