NationSkander California Corporation Front Wheel Bearing (Pair) - Honda PA50 Camino kit504

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda PA50 Camino Model 78-82, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda PA50 Camino Model 78-82 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda PA50 Camino Model 78-82, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda PA50 Camino Model 78-82 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing (Pair) - Honda PA50 Camino - kit504 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing (Pair) - Honda PA50 Camino
kit504
Front Wheel Bearing (Pair) - Honda PA50 Camino kit504
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda PA50 Camino Model 78-82, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda PA50 Camino Model 78-82 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda PA50 Camino Model 78-82, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair) - Honda PA50 Camino Model 78-82
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit504
Product Name Front Wheel Bearing (Pair) - Honda PA50 Camino
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details