NationSkander California Corporation Front Wheel Bearing Honda NT50 F/G Mini Melody 12V kit502

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda NT50 F/G Mini Melody 12V Model 85-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda NT50 F/G Mini Melody 12V Model 85-86 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda NT50 F/G Mini Melody 12V Model 85-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda NT50 F/G Mini Melody 12V Model 85-86 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Honda NT50 F/G Mini Melody 12V - kit502 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Honda NT50 F/G Mini Melody 12V
kit502
Front Wheel Bearing Honda NT50 F/G Mini Melody 12V kit502
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda NT50 F/G Mini Melody 12V Model 85-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda NT50 F/G Mini Melody 12V Model 85-86 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda NT50 F/G Mini Melody 12V Model 85-86, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair) - Honda NT50 F/G Mini Melody 12V Model 85-86
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit502
Product Name Front Wheel Bearing Honda NT50 F/G Mini Melody 12V
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details