NationSkander California Corporation Front Wheel Bearing Honda NS50 D-B Melody kit501

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda NS50 D-B Melody Model 81-85 , Bearings are made of Chrome Steel and can rotate up to 11,000 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda NS50 D-B Melody Model 81-85 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda NS50 D-B Melody Model 81-85 , Bearings are made of Chrome Steel and can rotate up to 11,000 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda NS50 D-B Melody Model 81-85 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Honda NS50 D-B Melody - kit501 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Honda NS50 D-B Melody
kit501
Front Wheel Bearing Honda NS50 D-B Melody kit501
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda NS50 D-B Melody Model 81-85 , Bearings are made of Chrome Steel and can rotate up to 11,000 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda NS50 D-B Melody Model 81-85 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda NS50 D-B Melody Model 81-85 , Bearings are made of Chrome Steel and can rotate up to 11,000 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair) - Honda NS50 D-B Melody Model 81-85
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit501
Product Name Front Wheel Bearing Honda NS50 D-B Melody
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details