NationSkander California Corporation Front Wheel Bearing Honda NE50 MF Vision kit499

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda NE50 MF Vision Model 85-90 , Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda NE50 MF Vision Model 85-90 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda NE50 MF Vision Model 85-90 , Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda NE50 MF Vision Model 85-90 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Honda NE50 MF Vision - kit499 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Honda NE50 MF Vision
kit499
Front Wheel Bearing Honda NE50 MF Vision kit499
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda NE50 MF Vision Model 85-90 , Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda NE50 MF Vision Model 85-90 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - Honda NE50 MF Vision Model 85-90 , Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair) - Honda NE50 MF Vision Model 85-90
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit499
Product Name Front Wheel Bearing Honda NE50 MF Vision
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details