NationSkander California Corporation Front Wheel Bearing Honda NB50 MF Vision X kit496

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda NB50 MF Vision 'X' Model 85-88 , bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda NB50 MF Vision 'X' Model 85-88 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda NB50 MF Vision 'X' Model 85-88 , bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda NB50 MF Vision 'X' Model 85-88 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Honda NB50 MF Vision X - kit496 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Honda NB50 MF Vision X
kit496
Front Wheel Bearing Honda NB50 MF Vision X kit496
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda NB50 MF Vision 'X' Model 85-88 , bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda NB50 MF Vision 'X' Model 85-88 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda NB50 MF Vision 'X' Model 85-88 , bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair)-Honda NB50 MF Vision 'X' Model 85-88
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit496
Product Name Front Wheel Bearing Honda NB50 MF Vision X
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details