NationSkander California Corporation Set (2) Wheel Bearing Honda CB50 J 78-81 Kit489

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - HondaCB50 J Model 78-81 , Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda CB50 J Model 78-81 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - HondaCB50 J Model 78-81 , Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda CB50 J Model 78-81 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Set (2) Wheel Bearing Honda CB50 J 78-81 - Kit489 - NationSkander California Corporation
Anaheim, CA, USA
Set (2) Wheel Bearing Honda CB50 J 78-81
Kit489
Set (2) Wheel Bearing Honda CB50 J 78-81 Kit489
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - HondaCB50 J Model 78-81 , Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda CB50 J Model 78-81 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair) - HondaCB50 J Model 78-81 , Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair) - Honda CB50 J Model 78-81
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit489
Product Name Set (2) Wheel Bearing Honda CB50 J 78-81
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3115M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details