NationSkander California Corporation 2 Bearing 6908-2RS 40x62x12 Sealed Kit488

Description
Set of 2 Sealed Ball Bearings 6908-2RS, Bearings are both sides sealed and self greased. Item: 6908-2RS ball Bearing Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Grease Quantity: Two Ball Bearings Dynamic load rating Cr: 13,700 N Static load rating Cor: 9,950 N Limiting Speed: Grease Lubrication: 6,300 RPM
Description
Set of 2 Sealed Ball Bearings 6908-2RS, Bearings are both sides sealed and self greased. Item: 6908-2RS ball Bearing Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Grease Quantity: Two Ball Bearings Dynamic load rating Cr: 13,700 N Static load rating Cor: 9,950 N Limiting Speed: Grease Lubrication: 6,300 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Bearing 6908-2RS 40x62x12 Sealed - Kit488 - NationSkander California Corporation
Anaheim, CA, USA
2 Bearing 6908-2RS 40x62x12 Sealed
Kit488
2 Bearing 6908-2RS 40x62x12 Sealed Kit488
Set of 2 Sealed Ball Bearings 6908-2RS, Bearings are both sides sealed and self greased. Item: 6908-2RS ball Bearing Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Grease Quantity: Two Ball Bearings Dynamic load rating Cr: 13,700 N Static load rating Cor: 9,950 N Limiting Speed: Grease Lubrication: 6,300 RPM

Set of 2 Sealed Ball Bearings 6908-2RS, Bearings are both sides sealed and self greased.

  • Item: 6908-2RS ball Bearing
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Grease
  • Quantity: Two Ball Bearings
  • Dynamic load rating Cr: 13,700 N
  • Static load rating Cor: 9,950 N
  • Limiting Speed:
    • Grease Lubrication: 6,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit488
Product Name 2 Bearing 6908-2RS 40x62x12 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details