NationSkander California Corporation 8 Bearing 6205-2RS 25x52x15 Sealed Kit487

Description
Pack of 8 Ball Bearings 6205-2RS, 6205-2RS bearings has rubber seals to protect the bearings from dust or any possible contamination, also the 6205-2RS bearings are pre-lubricated with grease. Item: 6205-2RS Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Closures: Rubber sealed Dimensions: 25mm x 52mm x 15mm Inner Diameter: 25mm Outer Diameter: 52mm Width: 15mm Quantity: 8 Bearings Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 9,000 RPM
Description
Pack of 8 Ball Bearings 6205-2RS, 6205-2RS bearings has rubber seals to protect the bearings from dust or any possible contamination, also the 6205-2RS bearings are pre-lubricated with grease. Item: 6205-2RS Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Closures: Rubber sealed Dimensions: 25mm x 52mm x 15mm Inner Diameter: 25mm Outer Diameter: 52mm Width: 15mm Quantity: 8 Bearings Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 9,000 RPM

Suppliers

Company
Product
Description
Supplier Links
8 Bearing 6205-2RS 25x52x15 Sealed - Kit487 - NationSkander California Corporation
Anaheim, CA, USA
8 Bearing 6205-2RS 25x52x15 Sealed
Kit487
8 Bearing 6205-2RS 25x52x15 Sealed Kit487
Pack of 8 Ball Bearings 6205-2RS, 6205-2RS bearings has rubber seals to protect the bearings from dust or any possible contamination, also the 6205-2RS bearings are pre-lubricated with grease. Item: 6205-2RS Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Closures: Rubber sealed Dimensions: 25mm x 52mm x 15mm Inner Diameter: 25mm Outer Diameter: 52mm Width: 15mm Quantity: 8 Bearings Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 9,000 RPM

Pack of 8 Ball Bearings 6205-2RS, 6205-2RS bearings has rubber seals to protect the bearings from dust or any possible contamination, also the 6205-2RS bearings are pre-lubricated with grease.

  • Item: 6205-2RS Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Chrome Steel
  • Closures: Rubber sealed
  • Dimensions: 25mm x 52mm x 15mm
  • Inner Diameter: 25mm
  • Outer Diameter: 52mm
  • Width: 15mm
  • Quantity: 8 Bearings
  • Dynamic load rating Cr: 14,000 N
  • Static load rating Cor: 7,900 N
  • Limiting Speed:
    • Grease Lubrication: 9,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit487
Product Name 8 Bearing 6205-2RS 25x52x15 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details