NationSkander California Corporation 10 Bearing 6204-2RS 20x47x14 Sealed Kit486

Description
6204-2RS ATV Wheel Ball Bearings, the inner diameter is 20mm, outer diameter is 47mm and the width is 12mm, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6204-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 20mm x 47mm x 14mm Quantity: 10 Bearings Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,600 N Limiting Speed: Grease Lubrication: 11,000 RPM
Description
6204-2RS ATV Wheel Ball Bearings, the inner diameter is 20mm, outer diameter is 47mm and the width is 12mm, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6204-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 20mm x 47mm x 14mm Quantity: 10 Bearings Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,600 N Limiting Speed: Grease Lubrication: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6204-2RS 20x47x14 Sealed - Kit486 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6204-2RS 20x47x14 Sealed
Kit486
10 Bearing 6204-2RS 20x47x14 Sealed Kit486
6204-2RS ATV Wheel Ball Bearings, the inner diameter is 20mm, outer diameter is 47mm and the width is 12mm, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6204-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 20mm x 47mm x 14mm Quantity: 10 Bearings Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,600 N Limiting Speed: Grease Lubrication: 11,000 RPM

6204-2RS ATV Wheel Ball Bearings, the inner diameter is 20mm, outer diameter is 47mm and the width is 12mm, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 6204-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 20mm x 47mm x 14mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 12,800 N
  • Static load rating Cor: 6,600 N
  • Limiting Speed:
    • Grease Lubrication: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit486
Product Name 10 Bearing 6204-2RS 20x47x14 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 1883333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details