NationSkander California Corporation 10 Bearing 6202-2RS 15x35x11 Sealed Kit484

Description
6202-2RS Sealed Ball Bearings, inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, 6202-2RS Bearings are made of Chrome Steel, each 6202-2RS bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also 6202-2RS bearings are pre-lubricated with grease. Item: 6202-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 35mm x 11mm Inner Diameter: 15mm Outer Diameter: 35mm Width: 11mm Quantity: 10 Bearings Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 15,000 RPM
Description
6202-2RS Sealed Ball Bearings, inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, 6202-2RS Bearings are made of Chrome Steel, each 6202-2RS bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also 6202-2RS bearings are pre-lubricated with grease. Item: 6202-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 35mm x 11mm Inner Diameter: 15mm Outer Diameter: 35mm Width: 11mm Quantity: 10 Bearings Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6202-2RS 15x35x11 Sealed - Kit484 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6202-2RS 15x35x11 Sealed
Kit484
10 Bearing 6202-2RS 15x35x11 Sealed Kit484
6202-2RS Sealed Ball Bearings, inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, 6202-2RS Bearings are made of Chrome Steel, each 6202-2RS bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also 6202-2RS bearings are pre-lubricated with grease. Item: 6202-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 35mm x 11mm Inner Diameter: 15mm Outer Diameter: 35mm Width: 11mm Quantity: 10 Bearings Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 15,000 RPM

6202-2RS Sealed Ball Bearings, inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, 6202-2RS Bearings are made of Chrome Steel, each 6202-2RS bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also 6202-2RS bearings are pre-lubricated with grease.

  • Item: 6202-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 15mm x 35mm x 11mm
  • Inner Diameter: 15mm
  • Outer Diameter: 35mm
  • Width: 11mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 7,650 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit484
Product Name 10 Bearing 6202-2RS 15x35x11 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS1809G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-35 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details