NationSkander California Corporation 2 Bearing 6008-2RS 40x68x15 Sealed Kit482

Description
Set of 2 bearings for use in many apllications.Bearing s are made of Chrome Steel, Bearings have C3 the ultimate clearance for higher speeds, each bearing has 2 red rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Wheel Bearing Type: Chrome Steel-Deep groove ball bearings Closures: Rubber Sealed 6008RS Lubrication: Self Lubricated (Grease) Dimesnions: 40mm x 68mm x 15mm Quantity: 2 Bearings Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 10,000 RPM
Description
Set of 2 bearings for use in many apllications.Bearing s are made of Chrome Steel, Bearings have C3 the ultimate clearance for higher speeds, each bearing has 2 red rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Wheel Bearing Type: Chrome Steel-Deep groove ball bearings Closures: Rubber Sealed 6008RS Lubrication: Self Lubricated (Grease) Dimesnions: 40mm x 68mm x 15mm Quantity: 2 Bearings Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 10,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Bearing 6008-2RS 40x68x15 Sealed - Kit482 - NationSkander California Corporation
Anaheim, CA, USA
2 Bearing 6008-2RS 40x68x15 Sealed
Kit482
2 Bearing 6008-2RS 40x68x15 Sealed Kit482
Set of 2 bearings for use in many apllications.Bearing s are made of Chrome Steel, Bearings have C3 the ultimate clearance for higher speeds, each bearing has 2 red rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Wheel Bearing Type: Chrome Steel-Deep groove ball bearings Closures: Rubber Sealed 6008RS Lubrication: Self Lubricated (Grease) Dimesnions: 40mm x 68mm x 15mm Quantity: 2 Bearings Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 10,000 RPM

Set of 2 bearings for use in many apllications.Bearings are made of Chrome Steel, Bearings have C3 the ultimate clearance for higher speeds, each bearing has 2 red rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: ATV Wheel Bearing
  • Type: Chrome Steel-Deep groove ball bearings
  • Closures: Rubber Sealed 6008RS
  • Lubrication: Self Lubricated (Grease)
  • Dimesnions: 40mm x 68mm x 15mm
  • Quantity: 2 Bearings
  • Dynamic load rating Cr: 16,800 N
  • Static load rating Cor: 11,500 N
  • Limiting Speed:
    • Grease Lubrication: 10,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit482
Product Name 2 Bearing 6008-2RS 40x68x15 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F5031G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details