NationSkander California Corporation 2 Bearing 6008RS 40x68x15 Sealed Kit482_1

Description
Set of 2 bearings 6008RS for use in many apllications. 6008RS Bearings are made of Chrome Steel, 6008RS can rotate up to 10,000 rpm with no problem, 6008RS Bearings have optimum clearance for higher speeds, 6008RS bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, 6008RS bearings are pre-lubricated with grease, 6008RS Bearings are packed in the original manufacturer bag. Item: 6008RS Bearing 6008RS Type: Chrome Steel - Deep groove ball bearings 6008RS Dimesnions: 40mm x 68mm x 15mm Dimensions: 40*68*15 mm/Metric Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 6,100 RPM
Description
Set of 2 bearings 6008RS for use in many apllications. 6008RS Bearings are made of Chrome Steel, 6008RS can rotate up to 10,000 rpm with no problem, 6008RS Bearings have optimum clearance for higher speeds, 6008RS bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, 6008RS bearings are pre-lubricated with grease, 6008RS Bearings are packed in the original manufacturer bag. Item: 6008RS Bearing 6008RS Type: Chrome Steel - Deep groove ball bearings 6008RS Dimesnions: 40mm x 68mm x 15mm Dimensions: 40*68*15 mm/Metric Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 6,100 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Bearing 6008RS 40x68x15 Sealed - Kit482_1 - NationSkander California Corporation
Anaheim, CA, USA
2 Bearing 6008RS 40x68x15 Sealed
Kit482_1
2 Bearing 6008RS 40x68x15 Sealed Kit482_1
Set of 2 bearings 6008RS for use in many apllications. 6008RS Bearings are made of Chrome Steel, 6008RS can rotate up to 10,000 rpm with no problem, 6008RS Bearings have optimum clearance for higher speeds, 6008RS bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, 6008RS bearings are pre-lubricated with grease, 6008RS Bearings are packed in the original manufacturer bag. Item: 6008RS Bearing 6008RS Type: Chrome Steel - Deep groove ball bearings 6008RS Dimesnions: 40mm x 68mm x 15mm Dimensions: 40*68*15 mm/Metric Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 6,100 RPM

Set of 2 bearings 6008RS for use in many apllications. 6008RS Bearings are made of Chrome Steel, 6008RS can rotate up to 10,000 rpm with no problem, 6008RS Bearings have optimum clearance for higher speeds, 6008RS bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, 6008RS bearings are pre-lubricated with grease, 6008RS Bearings are packed in the original manufacturer bag.

  • Item: 6008RS Bearing
  • 6008RS Type: Chrome Steel - Deep groove ball bearings
  • 6008RS Dimesnions: 40mm x 68mm x 15mm
  • Dimensions: 40*68*15 mm/Metric
  • Dynamic load rating Cr: 16,800 N
  • Static load rating Cor: 11,500 N
  • Limiting Speed:
    • Grease Lubrication: 6,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit482_1
Product Name 2 Bearing 6008RS 40x68x15 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P5025M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details