NationSkander California Corporation 2 Bearing 6007RS 35x62x14 Sealed Kit481_1

Description
6007RS Sealed Ball Bearing, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: 6007RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Dynamic load rating Cr: 16,000 N Static load rating Cor: 10,300 N Limiting Speed: Grease Lubrication: 6,800 RPM
Description
6007RS Sealed Ball Bearing, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: 6007RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Dynamic load rating Cr: 16,000 N Static load rating Cor: 10,300 N Limiting Speed: Grease Lubrication: 6,800 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Bearing 6007RS 35x62x14 Sealed - Kit481_1 - NationSkander California Corporation
Anaheim, CA, USA
2 Bearing 6007RS 35x62x14 Sealed
Kit481_1
2 Bearing 6007RS 35x62x14 Sealed Kit481_1
6007RS Sealed Ball Bearing, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: 6007RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Dynamic load rating Cr: 16,000 N Static load rating Cor: 10,300 N Limiting Speed: Grease Lubrication: 6,800 RPM

6007RS Sealed Ball Bearing, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag.

  • Item: 6007RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 35mm x 62mm x 14mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 62mm
  • Width/Height/thickness: 14mm
  • Dynamic load rating Cr: 16,000 N
  • Static load rating Cor: 10,300 N
  • Limiting Speed:
    • Grease Lubrication: 6,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit481_1
Product Name 2 Bearing 6007RS 35x62x14 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details