NationSkander California Corporation 2 Bearing 6006ZZ 30x55x13 Kit480

Description
ATV Wheel Bearings,each bearing is Metal Shields and Bearings are packed in the original manufacturer bag. Item:ATV Wheel Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Waterproof Grease) Quantity: Two Bearings Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 13,000 RPM
Description
ATV Wheel Bearings,each bearing is Metal Shields and Bearings are packed in the original manufacturer bag. Item:ATV Wheel Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Waterproof Grease) Quantity: Two Bearings Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Bearing 6006ZZ 30x55x13 - Kit480 - NationSkander California Corporation
Anaheim, CA, USA
2 Bearing 6006ZZ 30x55x13
Kit480
2 Bearing 6006ZZ 30x55x13 Kit480
ATV Wheel Bearings,each bearing is Metal Shields and Bearings are packed in the original manufacturer bag. Item:ATV Wheel Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Waterproof Grease) Quantity: Two Bearings Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 13,000 RPM

ATV Wheel Bearings,each bearing is Metal Shields and Bearings are packed in the original manufacturer bag.

  • Item:ATV Wheel Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Waterproof Grease)
  • Quantity: Two Bearings
  • Dynamic load rating Cr: 13,200 N
  • Static load rating Cor: 8,300 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit480
Product Name 2 Bearing 6006ZZ 30x55x13
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details