NationSkander California Corporation 2 Bearing 6005-2RS 25x47x12 Sealed Kit479

Description
Two Ball Bearings 6005-2RS, 6005-2RS bearings are made from Chrome Steel, 6005-2RS bearing has Rubber seals to protect the bearing from dust or any possible contamination, 6005-2RS are self lubricated bearings (bearings are already greased). Item: 6005-2RS Deep groove ball bearing Type: Deep groove ball bearings Size: 25mm x 47mm x 12mm Closures: Rubber Sealed Quantity: Two Bearing Dynamic load rating Cr: 10,100 N Static load rating Cor: 5,850 N Limiting Speed: Grease Lubrication: 9,500 RPM
Description
Two Ball Bearings 6005-2RS, 6005-2RS bearings are made from Chrome Steel, 6005-2RS bearing has Rubber seals to protect the bearing from dust or any possible contamination, 6005-2RS are self lubricated bearings (bearings are already greased). Item: 6005-2RS Deep groove ball bearing Type: Deep groove ball bearings Size: 25mm x 47mm x 12mm Closures: Rubber Sealed Quantity: Two Bearing Dynamic load rating Cr: 10,100 N Static load rating Cor: 5,850 N Limiting Speed: Grease Lubrication: 9,500 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Bearing 6005-2RS 25x47x12 Sealed - Kit479 - NationSkander California Corporation
Anaheim, CA, USA
2 Bearing 6005-2RS 25x47x12 Sealed
Kit479
2 Bearing 6005-2RS 25x47x12 Sealed Kit479
Two Ball Bearings 6005-2RS, 6005-2RS bearings are made from Chrome Steel, 6005-2RS bearing has Rubber seals to protect the bearing from dust or any possible contamination, 6005-2RS are self lubricated bearings (bearings are already greased). Item: 6005-2RS Deep groove ball bearing Type: Deep groove ball bearings Size: 25mm x 47mm x 12mm Closures: Rubber Sealed Quantity: Two Bearing Dynamic load rating Cr: 10,100 N Static load rating Cor: 5,850 N Limiting Speed: Grease Lubrication: 9,500 RPM

Two Ball Bearings 6005-2RS, 6005-2RS bearings are made from Chrome Steel, 6005-2RS bearing has Rubber seals to protect the bearing from dust or any possible contamination, 6005-2RS are self lubricated bearings (bearings are already greased).

  • Item: 6005-2RS Deep groove ball bearing
  • Type: Deep groove ball bearings
  • Size: 25mm x 47mm x 12mm
  • Closures: Rubber Sealed
  • Quantity: Two Bearing
  • Dynamic load rating Cr: 10,100 N
  • Static load rating Cor: 5,850 N
  • Limiting Speed:
    • Grease Lubrication: 9,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit479
Product Name 2 Bearing 6005-2RS 25x47x12 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Ball Bearings - 2612584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details