NationSkander California Corporation 10 Bearing 6004-2RS 20x42x12 Sealed Kit478

Description
10 Ball Bearings 6004-2RS for use with ATV Wheel Bearing, the inner diameter is 20 mm, outer diameter is 42 mm and the width is 12mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Chrome Steel-Radial Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 20mm x 42mm x 12mm 6004RS Quantity: 10 Bearings Dynamic load rating Cr: 9,400 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 11,000 RPM
Description
10 Ball Bearings 6004-2RS for use with ATV Wheel Bearing, the inner diameter is 20 mm, outer diameter is 42 mm and the width is 12mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Chrome Steel-Radial Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 20mm x 42mm x 12mm 6004RS Quantity: 10 Bearings Dynamic load rating Cr: 9,400 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6004-2RS 20x42x12 Sealed - Kit478 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6004-2RS 20x42x12 Sealed
Kit478
10 Bearing 6004-2RS 20x42x12 Sealed Kit478
10 Ball Bearings 6004-2RS for use with ATV Wheel Bearing, the inner diameter is 20 mm, outer diameter is 42 mm and the width is 12mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Chrome Steel-Radial Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 20mm x 42mm x 12mm 6004RS Quantity: 10 Bearings Dynamic load rating Cr: 9,400 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 11,000 RPM

10 Ball Bearings 6004-2RS for use with ATV Wheel Bearing, the inner diameter is 20 mm, outer diameter is 42 mm and the width is 12mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Chrome Steel-Radial Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 20mm x 42mm x 12mm 6004RS
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 9,400 N
  • Static load rating Cor: 5,000 N
  • Limiting Speed:
    • Grease Lubrication: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit478
Product Name 10 Bearing 6004-2RS 20x42x12 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details