NationSkander California Corporation 10 Bearing 6002ZZ 15x32x9 Kit476

Description
Electric motor quality 10 Ball Bearing 6002ZZ, the 6002ZZ inner diameter is 15mm, the 6002ZZ outer diameter is 32mm and the 6002ZZ width is 9mm, 6002ZZ is a popular size that could be used in many applications, 6002ZZ Bearings are made of Chrome Steel, each 6002ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also 6002ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearing Type: Deep groove bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 15mm x 32mm x 9mm Quantity: 10 Bearings Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 24,000 RPM
Description
Electric motor quality 10 Ball Bearing 6002ZZ, the 6002ZZ inner diameter is 15mm, the 6002ZZ outer diameter is 32mm and the 6002ZZ width is 9mm, 6002ZZ is a popular size that could be used in many applications, 6002ZZ Bearings are made of Chrome Steel, each 6002ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also 6002ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearing Type: Deep groove bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 15mm x 32mm x 9mm Quantity: 10 Bearings Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 24,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6002ZZ 15x32x9 - Kit476 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6002ZZ 15x32x9
Kit476
10 Bearing 6002ZZ 15x32x9 Kit476
Electric motor quality 10 Ball Bearing 6002ZZ, the 6002ZZ inner diameter is 15mm, the 6002ZZ outer diameter is 32mm and the 6002ZZ width is 9mm, 6002ZZ is a popular size that could be used in many applications, 6002ZZ Bearings are made of Chrome Steel, each 6002ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also 6002ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearing Type: Deep groove bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 15mm x 32mm x 9mm Quantity: 10 Bearings Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 24,000 RPM

Electric motor quality 10 Ball Bearing 6002ZZ, the 6002ZZ inner diameter is 15mm, the 6002ZZ outer diameter is 32mm and the 6002ZZ width is 9mm, 6002ZZ is a popular size that could be used in many applications, 6002ZZ Bearings are made of Chrome Steel, each 6002ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also 6002ZZ bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearing
  • Type: Deep groove bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 15mm x 32mm x 9mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 5,600 N
  • Static load rating Cor: 2,840 N
  • Limiting Speed:
    • Grease Lubrication: 24,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit476
Product Name 10 Bearing 6002ZZ 15x32x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F2512G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details