NationSkander California Corporation Polaris Rear Axle Big Boss 400L 6x6 Bearing kit449

Description
Set of 2 ball bearings for use in the ATV rear axle, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM
Description
Set of 2 ball bearings for use in the ATV rear axle, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Polaris Rear Axle Big Boss 400L 6x6 Bearing - kit449 - NationSkander California Corporation
Anaheim, CA, USA
Polaris Rear Axle Big Boss 400L 6x6 Bearing
kit449
Polaris Rear Axle Big Boss 400L 6x6 Bearing kit449
Set of 2 ball bearings for use in the ATV rear axle, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Set of 2 ball bearings for use in the ATV rear axle, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag.

  • Item: ATV Rear Axle Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit449
Product Name Polaris Rear Axle Big Boss 400L 6x6 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
Ball Bearings - 2058822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3712M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details