NationSkander California Corporation Polaris Rear Axle 400L 4x4 Bearing kit446

Description
Set of 2 ball bearings for use in the ATV rear axle, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM
Description
Set of 2 ball bearings for use in the ATV rear axle, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Polaris Rear Axle 400L 4x4 Bearing - kit446 - NationSkander California Corporation
Anaheim, CA, USA
Polaris Rear Axle 400L 4x4 Bearing
kit446
Polaris Rear Axle 400L 4x4 Bearing kit446
Set of 2 ball bearings for use in the ATV rear axle, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Set of 2 ball bearings for use in the ATV rear axle, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag.

  • Item: ATV Rear Axle Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit446
Product Name Polaris Rear Axle 400L 4x4 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
View Details
Ball Bearings - 2058819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details