NationSkander California Corporation Kawasaki Rear Axle KLT250 set of 2 Bearing kit432

Description
Set of 2 ball bearings for use in the ATV rear axle, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 13,000 RPM
Description
Set of 2 ball bearings for use in the ATV rear axle, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Kawasaki Rear Axle KLT250 set of 2 Bearing - kit432 - NationSkander California Corporation
Anaheim, CA, USA
Kawasaki Rear Axle KLT250 set of 2 Bearing
kit432
Kawasaki Rear Axle KLT250 set of 2 Bearing kit432
Set of 2 ball bearings for use in the ATV rear axle, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 13,000 RPM

Set of 2 ball bearings for use in the ATV rear axle, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag.

  • Item: ATV Rear Axle Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit432
Product Name Kawasaki Rear Axle KLT250 set of 2 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details