NationSkander California Corporation Kawasaki Rear Axle KLT185 set of 2 Bearing kit431

Description
Set of 2 ball bearings for use in the ATV rear axle, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 13,000 RPM
Description
Set of 2 ball bearings for use in the ATV rear axle, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Kawasaki Rear Axle KLT185 set of 2 Bearing - kit431 - NationSkander California Corporation
Anaheim, CA, USA
Kawasaki Rear Axle KLT185 set of 2 Bearing
kit431
Kawasaki Rear Axle KLT185 set of 2 Bearing kit431
Set of 2 ball bearings for use in the ATV rear axle, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 13,000 RPM

Set of 2 ball bearings for use in the ATV rear axle, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are packed in the original manufacturer bag.

  • Item: ATV Rear Axle Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit431
Product Name Kawasaki Rear Axle KLT185 set of 2 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS6225M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details