NationSkander California Corporation Honda Rear Axle ATC90K Bearing Set of 2 kit395

Description
Set of 2 ball bearings for use in the ATV rear axle, Bearings are made of Chrome Steel and can rotate up to 11,000 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs.
Description
Set of 2 ball bearings for use in the ATV rear axle, Bearings are made of Chrome Steel and can rotate up to 11,000 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs.

Suppliers

Company
Product
Description
Supplier Links
Honda Rear Axle ATC90K Bearing Set of 2 - kit395 - NationSkander California Corporation
Anaheim, CA, USA
Honda Rear Axle ATC90K Bearing Set of 2
kit395
Honda Rear Axle ATC90K Bearing Set of 2 kit395
Set of 2 ball bearings for use in the ATV rear axle, Bearings are made of Chrome Steel and can rotate up to 11,000 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Rear Axle Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs.

Set of 2 ball bearings for use in the ATV rear axle, Bearings are made of Chrome Steel and can rotate up to 11,000 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: ATV Rear Axle Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit395
Product Name Honda Rear Axle ATC90K Bearing Set of 2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details