NationSkander California Corporation 50 Bearing R166ZZ 3/16 Kit322

Description
High Quality. ( Lot Of 50 ) inch size Ball Bearings, they are used in many applications, the inner diameter is 3/16", outer diameter is 3/8" and the width is 2/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Ball Bearings Size: 3/16" x 3/8" x 1/8" inch Size: 0.1875" x 0.3750" x 0.1250" Size: 4.7625mm x 9.525mm x 3.175mm Type: Deep groove ball bearings Closures: Metal Shileded Lubrication: Self Lubricated (Grease) Quantity: 50 Bearings R166ZZ
Description
High Quality. ( Lot Of 50 ) inch size Ball Bearings, they are used in many applications, the inner diameter is 3/16", outer diameter is 3/8" and the width is 2/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Ball Bearings Size: 3/16" x 3/8" x 1/8" inch Size: 0.1875" x 0.3750" x 0.1250" Size: 4.7625mm x 9.525mm x 3.175mm Type: Deep groove ball bearings Closures: Metal Shileded Lubrication: Self Lubricated (Grease) Quantity: 50 Bearings R166ZZ

Suppliers

Company
Product
Description
Supplier Links
50 Bearing R166ZZ 3/16 - Kit322 - NationSkander California Corporation
Anaheim, CA, USA
50 Bearing R166ZZ 3/16
Kit322
50 Bearing R166ZZ 3/16 Kit322
High Quality. ( Lot Of 50 ) inch size Ball Bearings, they are used in many applications, the inner diameter is 3/16", outer diameter is 3/8" and the width is 2/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Ball Bearings Size: 3/16" x 3/8" x 1/8" inch Size: 0.1875" x 0.3750" x 0.1250" Size: 4.7625mm x 9.525mm x 3.175mm Type: Deep groove ball bearings Closures: Metal Shileded Lubrication: Self Lubricated (Grease) Quantity: 50 Bearings R166ZZ

High Quality. ( Lot Of 50 ) inch size Ball Bearings, they are used in many applications, the inner diameter is 3/16", outer diameter is 3/8" and the width is 2/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Ball Bearings
  • Size: 3/16" x 3/8" x 1/8" inch
  • Size: 0.1875" x 0.3750" x 0.1250"
  • Size: 4.7625mm x 9.525mm x 3.175mm
  • Type: Deep groove ball bearings
  • Closures: Metal Shileded
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 50 Bearings R166ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit322
Product Name 50 Bearing R166ZZ 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details