NationSkander California Corporation 50 Kit321

Description
R4ZZ Shielded Ball Bearings, Bearing is Metal, this is a popular size that could be used in many Radio Control Cars and trucks and applications that uses this size 1/4" x 5/8" x 0.196" inch. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R4ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: Metal Shielded Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 5/8" x 0.196" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 5/8" inch Quantity: 50 Bearings Dynamic load rating: 335 LBS Static load rating: 199 LBS Packing: 50 bearings in 5 plastic tubes Equal: R4-2Z &-R4-ZZ
Description
R4ZZ Shielded Ball Bearings, Bearing is Metal, this is a popular size that could be used in many Radio Control Cars and trucks and applications that uses this size 1/4" x 5/8" x 0.196" inch. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R4ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: Metal Shielded Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 5/8" x 0.196" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 5/8" inch Quantity: 50 Bearings Dynamic load rating: 335 LBS Static load rating: 199 LBS Packing: 50 bearings in 5 plastic tubes Equal: R4-2Z &-R4-ZZ

Suppliers

Company
Product
Description
Supplier Links
R4ZZ Shielded Ball Bearings, Bearing is Metal, this is a popular size that could be used in many Radio Control Cars and trucks and applications that uses this size 1/4" x 5/8" x 0.196" inch. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R4ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: Metal Shielded Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 5/8" x 0.196" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 5/8" inch Quantity: 50 Bearings Dynamic load rating: 335 LBS Static load rating: 199 LBS Packing: 50 bearings in 5 plastic tubes Equal: R4-2Z &-R4-ZZ

R4ZZ Shielded Ball Bearings, Bearing is Metal, this is a popular size that could be used in many Radio Control Cars and trucks and applications that uses this size 1/4" x 5/8" x 0.196" inch. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R4ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Metal Shielded
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/4" x 5/8" x 0.196" English Size
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 5/8" inch
  • Width/Height/thickness: 5/8" inch
  • Quantity: 50 Bearings
  • Dynamic load rating: 335 LBS
  • Static load rating: 199 LBS
  • Packing: 50 bearings in 5 plastic tubes
  • Equal: R4-2Z &-R4-ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit321
Product Name 50
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
Ball Bearings - 1883275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details