NationSkander California Corporation 6009-2RS Bearing 45x75x16 Sealed Kit317

Description
Ball Bearing 6009-2RS, bearing is made from Chrome Steel, each bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6009-2RS Ball Bearing Type: Deep groove ball bearings Closures: Rubber Sealed Size: 45mm x 75mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 20,900 N Static load rating Cor: 15,200 N Limiting Speed: Grease Lubrication: 5,400 RPM
Description
Ball Bearing 6009-2RS, bearing is made from Chrome Steel, each bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6009-2RS Ball Bearing Type: Deep groove ball bearings Closures: Rubber Sealed Size: 45mm x 75mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 20,900 N Static load rating Cor: 15,200 N Limiting Speed: Grease Lubrication: 5,400 RPM

Suppliers

Company
Product
Description
Supplier Links
6009-2RS Bearing 45x75x16 Sealed - Kit317 - NationSkander California Corporation
Anaheim, CA, USA
6009-2RS Bearing 45x75x16 Sealed
Kit317
6009-2RS Bearing 45x75x16 Sealed Kit317
Ball Bearing 6009-2RS, bearing is made from Chrome Steel, each bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6009-2RS Ball Bearing Type: Deep groove ball bearings Closures: Rubber Sealed Size: 45mm x 75mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 20,900 N Static load rating Cor: 15,200 N Limiting Speed: Grease Lubrication: 5,400 RPM

Ball Bearing 6009-2RS, bearing is made from Chrome Steel, each bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 6009-2RS Ball Bearing
  • Type: Deep groove ball bearings
  • Closures: Rubber Sealed
  • Size: 45mm x 75mm x 16mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 20,900 N
  • Static load rating Cor: 15,200 N
  • Limiting Speed:
    • Grease Lubrication: 5,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit317
Product Name 6009-2RS Bearing 45x75x16 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details