NationSkander California Corporation 6009RS Bearing 45x75x16 Sealed Kit317_1

Description
6009RS Bearing, 6009RS bearings are made from Chrome Steel, 6009RS can rotate up to 7000 rpm, 6009RS bearing has 2 Rubber seals to protect the bearing from dust or any possible contamination, 6009RS bearings are self lubricated bearings, 6009RS bearings are already greased. Item: 6009RS Deep groove ball bearing Dimensions: 45*75*16 mm/Metric Dynamic load rating Cr: 20,900 N Static load rating Cor: 15,200 N Limiting Speed: Grease Lubrication: 5,400 RPM
Description
6009RS Bearing, 6009RS bearings are made from Chrome Steel, 6009RS can rotate up to 7000 rpm, 6009RS bearing has 2 Rubber seals to protect the bearing from dust or any possible contamination, 6009RS bearings are self lubricated bearings, 6009RS bearings are already greased. Item: 6009RS Deep groove ball bearing Dimensions: 45*75*16 mm/Metric Dynamic load rating Cr: 20,900 N Static load rating Cor: 15,200 N Limiting Speed: Grease Lubrication: 5,400 RPM

Suppliers

Company
Product
Description
Supplier Links
6009RS Bearing 45x75x16 Sealed - Kit317_1 - NationSkander California Corporation
Anaheim, CA, USA
6009RS Bearing 45x75x16 Sealed
Kit317_1
6009RS Bearing 45x75x16 Sealed Kit317_1
6009RS Bearing, 6009RS bearings are made from Chrome Steel, 6009RS can rotate up to 7000 rpm, 6009RS bearing has 2 Rubber seals to protect the bearing from dust or any possible contamination, 6009RS bearings are self lubricated bearings, 6009RS bearings are already greased. Item: 6009RS Deep groove ball bearing Dimensions: 45*75*16 mm/Metric Dynamic load rating Cr: 20,900 N Static load rating Cor: 15,200 N Limiting Speed: Grease Lubrication: 5,400 RPM

6009RS Bearing, 6009RS bearings are made from Chrome Steel, 6009RS can rotate up to 7000 rpm, 6009RS bearing has 2 Rubber seals to protect the bearing from dust or any possible contamination, 6009RS bearings are self lubricated bearings, 6009RS bearings are already greased.

  • Item: 6009RS Deep groove ball bearing
  • Dimensions: 45*75*16 mm/Metric
  • Dynamic load rating Cr: 20,900 N
  • Static load rating Cor: 15,200 N
  • Limiting Speed:
    • Grease Lubrication: 5,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit317_1
Product Name 6009RS Bearing 45x75x16 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details