NationSkander California Corporation 6303-2RS Bearing 17x47x14 Sealed Kit314

Description
6303-2RS Ball Bearings, 6303-2RS bearing is made from Chrome Steel, each 6303-2RS bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, 6303-2RS is a self lubricated bearing (bearing is already greased). Item: 6303-2RS Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: Rubber Seals Quantity: One Bearing Dynamic load rating Cr: 13,600 N Static load rating Cor: 6,550 N Limiting Speed: Grease Lubrication: 16,000 RPM
Description
6303-2RS Ball Bearings, 6303-2RS bearing is made from Chrome Steel, each 6303-2RS bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, 6303-2RS is a self lubricated bearing (bearing is already greased). Item: 6303-2RS Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: Rubber Seals Quantity: One Bearing Dynamic load rating Cr: 13,600 N Static load rating Cor: 6,550 N Limiting Speed: Grease Lubrication: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6303-2RS Bearing 17x47x14 Sealed - Kit314 - NationSkander California Corporation
Anaheim, CA, USA
6303-2RS Bearing 17x47x14 Sealed
Kit314
6303-2RS Bearing 17x47x14 Sealed Kit314
6303-2RS Ball Bearings, 6303-2RS bearing is made from Chrome Steel, each 6303-2RS bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, 6303-2RS is a self lubricated bearing (bearing is already greased). Item: 6303-2RS Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: Rubber Seals Quantity: One Bearing Dynamic load rating Cr: 13,600 N Static load rating Cor: 6,550 N Limiting Speed: Grease Lubrication: 16,000 RPM

6303-2RS Ball Bearings, 6303-2RS bearing is made from Chrome Steel, each 6303-2RS bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, 6303-2RS is a self lubricated bearing (bearing is already greased).

  • Item: 6303-2RS Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • Quantity: One Bearing
  • Dynamic load rating Cr: 13,600 N
  • Static load rating Cor: 6,550 N
  • Limiting Speed:
    • Grease Lubrication: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit314
Product Name 6303-2RS Bearing 17x47x14 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F8737G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details