NationSkander California Corporation Generation 1 XMODS Wide Track upgrade 14 Bearing Kit313

Description
High Quality Complete set Ball Bearings for Radio Shack XMODS 1/28 Wide Track Upgrade, Set Contains Total of 14 Bearings. 6 Wide Bearings with metal shields and 8 standard size bearings, the wide bearings goes in 6 locations, 4 in the inner and outer front wheels and 2 in the outer rear axles. This upgrade will cancel any side to side play. will make your Xmod more stable. Item: Complete Bearings Set Model: Radio Shack XMODS 1/28 Wide Track Closures: 6 Bearings with 2 metal shields & 8 Open Bearings Quantity: 14 Bearings all together.
Description
High Quality Complete set Ball Bearings for Radio Shack XMODS 1/28 Wide Track Upgrade, Set Contains Total of 14 Bearings. 6 Wide Bearings with metal shields and 8 standard size bearings, the wide bearings goes in 6 locations, 4 in the inner and outer front wheels and 2 in the outer rear axles. This upgrade will cancel any side to side play. will make your Xmod more stable. Item: Complete Bearings Set Model: Radio Shack XMODS 1/28 Wide Track Closures: 6 Bearings with 2 metal shields & 8 Open Bearings Quantity: 14 Bearings all together.

Suppliers

Company
Product
Description
Supplier Links
Generation 1 XMODS Wide Track upgrade 14 Bearing - Kit313 - NationSkander California Corporation
Anaheim, CA, USA
Generation 1 XMODS Wide Track upgrade 14 Bearing
Kit313
Generation 1 XMODS Wide Track upgrade 14 Bearing Kit313
High Quality Complete set Ball Bearings for Radio Shack XMODS 1/28 Wide Track Upgrade, Set Contains Total of 14 Bearings. 6 Wide Bearings with metal shields and 8 standard size bearings, the wide bearings goes in 6 locations, 4 in the inner and outer front wheels and 2 in the outer rear axles. This upgrade will cancel any side to side play. will make your Xmod more stable. Item: Complete Bearings Set Model: Radio Shack XMODS 1/28 Wide Track Closures: 6 Bearings with 2 metal shields & 8 Open Bearings Quantity: 14 Bearings all together.

High Quality Complete set Ball Bearings for Radio Shack XMODS 1/28 Wide Track Upgrade, Set Contains Total of 14 Bearings. 6 Wide Bearings with metal shields and 8 standard size bearings, the wide bearings goes in 6 locations, 4 in the inner and outer front wheels and 2 in the outer rear axles.
This upgrade will cancel any side to side play. will make your Xmod more stable.

  • Item: Complete Bearings Set
  • Model: Radio Shack XMODS 1/28 Wide Track
  • Closures: 6 Bearings with 2 metal shields & 8 Open Bearings
  • Quantity: 14 Bearings all together.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit313
Product Name Generation 1 XMODS Wide Track upgrade 14 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details