NationSkander California Corporation 6309ZZ Bearing 45x100x25 Kit312

Description
6309ZZ Ball Bearings, 6309ZZ bearing is made from Chrome Steel, each 6309ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6309ZZ Bearings is self lubricated bearing (bearing is already greased). Item: 6309ZZ Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 53,000 N Static load rating Cor: 32,000 N Limiting Speed: Grease Lubrication: 7,000 RPM
Description
6309ZZ Ball Bearings, 6309ZZ bearing is made from Chrome Steel, each 6309ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6309ZZ Bearings is self lubricated bearing (bearing is already greased). Item: 6309ZZ Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 53,000 N Static load rating Cor: 32,000 N Limiting Speed: Grease Lubrication: 7,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6309ZZ Bearing 45x100x25 - Kit312 - NationSkander California Corporation
Anaheim, CA, USA
6309ZZ Bearing 45x100x25
Kit312
6309ZZ Bearing 45x100x25 Kit312
6309ZZ Ball Bearings, 6309ZZ bearing is made from Chrome Steel, each 6309ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6309ZZ Bearings is self lubricated bearing (bearing is already greased). Item: 6309ZZ Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 53,000 N Static load rating Cor: 32,000 N Limiting Speed: Grease Lubrication: 7,000 RPM

6309ZZ Ball Bearings, 6309ZZ bearing is made from Chrome Steel, each 6309ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6309ZZ Bearings is self lubricated bearing (bearing is already greased).

  • Item: 6309ZZ Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Quantity: One Bearing
  • Dynamic load rating Cr: 53,000 N
  • Static load rating Cor: 32,000 N
  • Limiting Speed:
    • Grease Lubrication: 7,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit312
Product Name 6309ZZ Bearing 45x100x25
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details