NationSkander California Corporation 6313ZZ Bearing 65x140x33 Kit311

Description
6313ZZ Ball Bearings, 6313ZZ bearing is made from Chrome Steel, each 6313ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6313ZZ is self lubricated bearing (bearing is already greased). Item: 6313ZZ Chrome Steel Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 92,500 N Static load rating Cor: 59,500 N Limiting Speed: Grease Lubrication: 4,900 RPM
Description
6313ZZ Ball Bearings, 6313ZZ bearing is made from Chrome Steel, each 6313ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6313ZZ is self lubricated bearing (bearing is already greased). Item: 6313ZZ Chrome Steel Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 92,500 N Static load rating Cor: 59,500 N Limiting Speed: Grease Lubrication: 4,900 RPM

Suppliers

Company
Product
Description
Supplier Links
6313ZZ Bearing 65x140x33 - Kit311 - NationSkander California Corporation
Anaheim, CA, USA
6313ZZ Bearing 65x140x33
Kit311
6313ZZ Bearing 65x140x33 Kit311
6313ZZ Ball Bearings, 6313ZZ bearing is made from Chrome Steel, each 6313ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6313ZZ is self lubricated bearing (bearing is already greased). Item: 6313ZZ Chrome Steel Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 92,500 N Static load rating Cor: 59,500 N Limiting Speed: Grease Lubrication: 4,900 RPM

6313ZZ Ball Bearings, 6313ZZ bearing is made from Chrome Steel, each 6313ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6313ZZ is self lubricated bearing (bearing is already greased).

  • Item: 6313ZZ Chrome Steel
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Quantity: One Bearing
  • Dynamic load rating Cr: 92,500 N
  • Static load rating Cor: 59,500 N
  • Limiting Speed:
    • Grease Lubrication: 4,900 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit311
Product Name 6313ZZ Bearing 65x140x33
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P11250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-150-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details