NationSkander California Corporation 6212ZZ Bearing 60x110x23 Kit306

Description
6212ZZ Shielded Ball Bearing bearing is made from Chrome Steel, each bearing has Metal Shields to protect the bearing from dust or any possible contamination, 6212ZZ is self lubricated bearing (bearing is already greased). Item: 6212ZZ Ball Bearing Type: Deep groove ball bearing Closures: 2 Metal Shields Size: 60mm x 110mm x 23mm Inner Diameter: 60mm Outer Diameter: 110mm Width: 23mm Quantity: One Bearing Dynamic load rating Cr: 52,500 N Static load rating Cor: 36,000 N Limiting Speed: Grease Lubrication: 6,000 RPM
Description
6212ZZ Shielded Ball Bearing bearing is made from Chrome Steel, each bearing has Metal Shields to protect the bearing from dust or any possible contamination, 6212ZZ is self lubricated bearing (bearing is already greased). Item: 6212ZZ Ball Bearing Type: Deep groove ball bearing Closures: 2 Metal Shields Size: 60mm x 110mm x 23mm Inner Diameter: 60mm Outer Diameter: 110mm Width: 23mm Quantity: One Bearing Dynamic load rating Cr: 52,500 N Static load rating Cor: 36,000 N Limiting Speed: Grease Lubrication: 6,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6212ZZ Bearing 60x110x23 - Kit306 - NationSkander California Corporation
Anaheim, CA, USA
6212ZZ Bearing 60x110x23
Kit306
6212ZZ Bearing 60x110x23 Kit306
6212ZZ Shielded Ball Bearing bearing is made from Chrome Steel, each bearing has Metal Shields to protect the bearing from dust or any possible contamination, 6212ZZ is self lubricated bearing (bearing is already greased). Item: 6212ZZ Ball Bearing Type: Deep groove ball bearing Closures: 2 Metal Shields Size: 60mm x 110mm x 23mm Inner Diameter: 60mm Outer Diameter: 110mm Width: 23mm Quantity: One Bearing Dynamic load rating Cr: 52,500 N Static load rating Cor: 36,000 N Limiting Speed: Grease Lubrication: 6,000 RPM

6212ZZ Shielded Ball Bearing bearing is made from Chrome Steel, each bearing has Metal Shields to protect the bearing from dust or any possible contamination, 6212ZZ is self lubricated bearing (bearing is already greased).

  • Item: 6212ZZ Ball Bearing
  • Type: Deep groove ball bearing
  • Closures: 2 Metal Shields
  • Size: 60mm x 110mm x 23mm
  • Inner Diameter: 60mm
  • Outer Diameter: 110mm
  • Width: 23mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 52,500 N
  • Static load rating Cor: 36,000 N
  • Limiting Speed:
    • Grease Lubrication: 6,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit306
Product Name 6212ZZ Bearing 60x110x23
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details