NationSkander California Corporation 6209ZZ Bearing 45x85x19 Kit305

Description
6210ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6209-ZZ Ball Bearing Type: Deep groove ball bearing Size: 50mm x 90mm x 20mm Inner Diameter: 50mm Outer Diameter: 90mm Width: 20mm Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 35,000 N Static load rating Cor: 23,200 N Limiting Speed: Grease Lubrication: 7,100 RPM
Description
6210ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6209-ZZ Ball Bearing Type: Deep groove ball bearing Size: 50mm x 90mm x 20mm Inner Diameter: 50mm Outer Diameter: 90mm Width: 20mm Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 35,000 N Static load rating Cor: 23,200 N Limiting Speed: Grease Lubrication: 7,100 RPM

Suppliers

Company
Product
Description
Supplier Links
6209ZZ Bearing 45x85x19 - Kit305 - NationSkander California Corporation
Anaheim, CA, USA
6209ZZ Bearing 45x85x19
Kit305
6209ZZ Bearing 45x85x19 Kit305
6210ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6209-ZZ Ball Bearing Type: Deep groove ball bearing Size: 50mm x 90mm x 20mm Inner Diameter: 50mm Outer Diameter: 90mm Width: 20mm Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 35,000 N Static load rating Cor: 23,200 N Limiting Speed: Grease Lubrication: 7,100 RPM

6210ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 6209-ZZ Ball Bearing
  • Type: Deep groove ball bearing
  • Size: 50mm x 90mm x 20mm
  • Inner Diameter: 50mm
  • Outer Diameter: 90mm
  • Width: 20mm
  • Closures: 2 Metal Shields
  • Quantity: One Bearing
  • Dynamic load rating Cr: 35,000 N
  • Static load rating Cor: 23,200 N
  • Limiting Speed:
    • Grease Lubrication: 7,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit305
Product Name 6209ZZ Bearing 45x85x19
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details