NationSkander California Corporation 50 Bearing 5x11 mm Tamiya Kyosho Traxxas Kit301

Description
50 bearings 5mm x 11mm Tamiya Traxxas Ball Bearings, this is a popular size that could be used in many Vintage Radio Control Cars and trucks, Bearings are packed 10 bearings in one plastic tube.Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Tamiya Traxxas Bearings Type: Deep groove ball bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 50 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM
Description
50 bearings 5mm x 11mm Tamiya Traxxas Ball Bearings, this is a popular size that could be used in many Vintage Radio Control Cars and trucks, Bearings are packed 10 bearings in one plastic tube.Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Tamiya Traxxas Bearings Type: Deep groove ball bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 50 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

Suppliers

Company
Product
Description
Supplier Links
50 Bearing 5x11 mm Tamiya Kyosho Traxxas - Kit301 - NationSkander California Corporation
Anaheim, CA, USA
50 Bearing 5x11 mm Tamiya Kyosho Traxxas
Kit301
50 Bearing 5x11 mm Tamiya Kyosho Traxxas Kit301
50 bearings 5mm x 11mm Tamiya Traxxas Ball Bearings, this is a popular size that could be used in many Vintage Radio Control Cars and trucks, Bearings are packed 10 bearings in one plastic tube.Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Tamiya Traxxas Bearings Type: Deep groove ball bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 50 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

50 bearings 5mm x 11mm Tamiya Traxxas Ball Bearings, this is a popular size that could be used in many Vintage Radio Control Cars and trucks, Bearings are packed 10 bearings in one plastic tube.Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Tamiya Traxxas Bearings
  • Type: Deep groove ball bearings
  • Shields: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 5mm x 11mm x 4mm
  • Quantity: 50 Bearings
  • Dynamic load rating Cr: 970 N
  • Static load rating Cor: 360 N
  • Limiting Speed:
    • Grease Lubrication: 53,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit301
Product Name 50 Bearing 5x11 mm Tamiya Kyosho Traxxas
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P6225G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details