NationSkander California Corporation 20 Kyosho Kanai 8x16 Bearing Hyper 7 Mugen Kit299

Description
This is a popular size that could be used in many Radio Control Cars and trucks like Hyper 7 Kyosho Kanai Mugen and any application that uses this size 8mm x 16mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Wheel Ball Bearings Type: Deep groove ball bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 20 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM
Description
This is a popular size that could be used in many Radio Control Cars and trucks like Hyper 7 Kyosho Kanai Mugen and any application that uses this size 8mm x 16mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Wheel Ball Bearings Type: Deep groove ball bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 20 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

Suppliers

Company
Product
Description
Supplier Links
20 Kyosho Kanai 8x16 Bearing Hyper 7 Mugen - Kit299 - NationSkander California Corporation
Anaheim, CA, USA
20 Kyosho Kanai 8x16 Bearing Hyper 7 Mugen
Kit299
20 Kyosho Kanai 8x16 Bearing Hyper 7 Mugen Kit299
This is a popular size that could be used in many Radio Control Cars and trucks like Hyper 7 Kyosho Kanai Mugen and any application that uses this size 8mm x 16mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Wheel Ball Bearings Type: Deep groove ball bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 20 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

This is a popular size that could be used in many Radio Control Cars and trucks like Hyper 7 Kyosho Kanai Mugen and any application that uses this size 8mm x 16mm x 5mm.

Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Wheel Ball Bearings
  • Type: Deep groove ball bearings
  • Shields: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 16mm x 5mm
  • Quantity: 20 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 42,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit299
Product Name 20 Kyosho Kanai 8x16 Bearing Hyper 7 Mugen
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details