NationSkander California Corporation HPI Mugen OFNA 10 Bearing 5x10 Kit298

Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 10mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 71000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 5mm x 10mm x 4mm Type: Deep groove ball bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Pcs. Packing: 10 bearings in 1 plastic tube FITS: DIALED LIGHTNING FITS: ATHLETE UPGRADE FITS: SERPENT 950 CENTAX CLUTHCHII FITS: SERPENT IMAPACT-10(COMPLET) FITS: SERPETN IMPACT-10(UPGRADE KIT) FITS: SERPENT IMPACT-2(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: VECTOR CLUTCH FITS: SMP RACING SWISS SLIDE V99 ALLOY
Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 10mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 71000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 5mm x 10mm x 4mm Type: Deep groove ball bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Pcs. Packing: 10 bearings in 1 plastic tube FITS: DIALED LIGHTNING FITS: ATHLETE UPGRADE FITS: SERPENT 950 CENTAX CLUTHCHII FITS: SERPENT IMAPACT-10(COMPLET) FITS: SERPETN IMPACT-10(UPGRADE KIT) FITS: SERPENT IMPACT-2(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: VECTOR CLUTCH FITS: SMP RACING SWISS SLIDE V99 ALLOY

Suppliers

Company
Product
Description
Supplier Links
HPI Mugen OFNA 10 Bearing 5x10 - Kit298 - NationSkander California Corporation
Anaheim, CA, USA
HPI Mugen OFNA 10 Bearing 5x10
Kit298
HPI Mugen OFNA 10 Bearing 5x10 Kit298
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 10mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 71000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 5mm x 10mm x 4mm Type: Deep groove ball bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Pcs. Packing: 10 bearings in 1 plastic tube FITS: DIALED LIGHTNING FITS: ATHLETE UPGRADE FITS: SERPENT 950 CENTAX CLUTHCHII FITS: SERPENT IMAPACT-10(COMPLET) FITS: SERPETN IMPACT-10(UPGRADE KIT) FITS: SERPENT IMPACT-2(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: VECTOR CLUTCH FITS: SMP RACING SWISS SLIDE V99 ALLOY

High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 10mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 71000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 5mm x 10mm x 4mm
  • Type: Deep groove ball bearings
  • Shields: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Pcs.
  • Packing: 10 bearings in 1 plastic tube
  • FITS: DIALED LIGHTNING
  • FITS: ATHLETE UPGRADE
  • FITS: SERPENT 950 CENTAX CLUTHCHII
  • FITS: SERPENT IMAPACT-10(COMPLET)
  • FITS: SERPETN IMPACT-10(UPGRADE KIT)
  • FITS: SERPENT IMPACT-2(2WD SPORT)
  • FITS: SERPENT SPRINT 6000 GAS
  • FITS: VECTOR CLUTCH
  • FITS: SMP RACING SWISS SLIDE V99 ALLOY
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit298
Product Name HPI Mugen OFNA 10 Bearing 5x10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details