NationSkander California Corporation 10 Kit296

Description
R156ZZ Shielded Ball Bearings, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R156ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/16" x 5/16" x 1/8" English Size ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 1/8" inch Quantity: 10 Bearings Dynamic load rating: 89 LBS Static load rating: 32 LBS Equal: R156-ZZ &R156-2Z;
Description
R156ZZ Shielded Ball Bearings, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R156ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/16" x 5/16" x 1/8" English Size ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 1/8" inch Quantity: 10 Bearings Dynamic load rating: 89 LBS Static load rating: 32 LBS Equal: R156-ZZ &R156-2Z;

Suppliers

Company
Product
Description
Supplier Links
R156ZZ Shielded Ball Bearings, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R156ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/16" x 5/16" x 1/8" English Size ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 1/8" inch Quantity: 10 Bearings Dynamic load rating: 89 LBS Static load rating: 32 LBS Equal: R156-ZZ &R156-2Z;

R156ZZ Shielded Ball Bearings, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R156ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/16" x 5/16" x 1/8" English Size
  • ID (inner diameter)/Bore: 3/16" inch
  • OD (outer diameter): 5/16" inch
  • Width/Height/thickness: 1/8" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 89 LBS
  • Static load rating: 32 LBS
  • Equal: R156-ZZ &R156-2Z;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit296
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Ball Bearings - 2058768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details