NationSkander California Corporation 10 Sealed Bearing 99502H-2RS 5/8 Kit294

Description
Set of 10 SKI-DOO Idler Wheel Bearings, 99502H-2RS is Double Sealed Wheel Bearing, Each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 99502H-2RS Bearings= 499502H-2RS Bearings Type: Double Sealed Wheel Bearings Closures: 2 rubber seals Dimensions: 5/8" x 1 3/8" x 7/16" English Size ID (inner diameter)/Bore: 5/8" inch OD (outer diameter): 1 3/8" inch Width: 7/16" inch Quantity: 10 Bearings Replaces: SKIDOO part number 405.4046.00 (499502H-2RS)
Description
Set of 10 SKI-DOO Idler Wheel Bearings, 99502H-2RS is Double Sealed Wheel Bearing, Each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 99502H-2RS Bearings= 499502H-2RS Bearings Type: Double Sealed Wheel Bearings Closures: 2 rubber seals Dimensions: 5/8" x 1 3/8" x 7/16" English Size ID (inner diameter)/Bore: 5/8" inch OD (outer diameter): 1 3/8" inch Width: 7/16" inch Quantity: 10 Bearings Replaces: SKIDOO part number 405.4046.00 (499502H-2RS)

Suppliers

Company
Product
Description
Supplier Links
10 Sealed Bearing 99502H-2RS 5/8 - Kit294 - NationSkander California Corporation
Anaheim, CA, USA
10 Sealed Bearing 99502H-2RS 5/8
Kit294
10 Sealed Bearing 99502H-2RS 5/8 Kit294
Set of 10 SKI-DOO Idler Wheel Bearings, 99502H-2RS is Double Sealed Wheel Bearing, Each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 99502H-2RS Bearings= 499502H-2RS Bearings Type: Double Sealed Wheel Bearings Closures: 2 rubber seals Dimensions: 5/8" x 1 3/8" x 7/16" English Size ID (inner diameter)/Bore: 5/8" inch OD (outer diameter): 1 3/8" inch Width: 7/16" inch Quantity: 10 Bearings Replaces: SKIDOO part number 405.4046.00 (499502H-2RS)

Set of 10 SKI-DOO Idler Wheel Bearings, 99502H-2RS is Double Sealed Wheel Bearing, Each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 99502H-2RS Bearings= 499502H-2RS Bearings
  • Type: Double Sealed Wheel Bearings
  • Closures: 2 rubber seals
  • Dimensions: 5/8" x 1 3/8" x 7/16" English Size
  • ID (inner diameter)/Bore: 5/8" inch
  • OD (outer diameter): 1 3/8" inch
  • Width: 7/16" inch
  • Quantity: 10 Bearings
  • Replaces: SKIDOO part number 405.4046.00 (499502H-2RS)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit294
Product Name 10 Sealed Bearing 99502H-2RS 5/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Ball Bearings - 2058825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
12mm Bore, 32mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details