NationSkander California Corporation 8 Bearing 6205ZZ 25x52x15 Kit291

Description
6205ZZ High Quality Complete set Ball Bearings for ATV Wheel Bearing, Set Contains 8 Bearings, bearings has rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Bearings Closures: 2 Metal Shields Quantity: 8 Pcs. Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 13,000 RPM
Description
6205ZZ High Quality Complete set Ball Bearings for ATV Wheel Bearing, Set Contains 8 Bearings, bearings has rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Bearings Closures: 2 Metal Shields Quantity: 8 Pcs. Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
8 Bearing 6205ZZ 25x52x15 - Kit291 - NationSkander California Corporation
Anaheim, CA, USA
8 Bearing 6205ZZ 25x52x15
Kit291
8 Bearing 6205ZZ 25x52x15 Kit291
6205ZZ High Quality Complete set Ball Bearings for ATV Wheel Bearing, Set Contains 8 Bearings, bearings has rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Bearings Closures: 2 Metal Shields Quantity: 8 Pcs. Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 13,000 RPM

6205ZZ High Quality Complete set Ball Bearings for ATV Wheel Bearing, Set Contains 8 Bearings, bearings has rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Bearings
  • Closures: 2 Metal Shields
  • Quantity: 8 Pcs.
  • Dynamic load rating Cr: 14,000 N
  • Static load rating Cor: 7,900 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit291
Product Name 8 Bearing 6205ZZ 25x52x15
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details