NationSkander California Corporation 10 Kit289

Description
R6ZZ Shielded Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: R6ZZ Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/8" x 7/8" x 9/32" inch English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Size: 3/8" x 7/8" x 9/32" Dynamic load rating: 745 LBS Static load rating: 315 LBS Quantity: 10 Bearing Packing: 10 bearings in One plastic tube Equal: R6ZZ &R6-2Z;
Description
R6ZZ Shielded Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: R6ZZ Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/8" x 7/8" x 9/32" inch English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Size: 3/8" x 7/8" x 9/32" Dynamic load rating: 745 LBS Static load rating: 315 LBS Quantity: 10 Bearing Packing: 10 bearings in One plastic tube Equal: R6ZZ &R6-2Z;

Suppliers

Company
Product
Description
Supplier Links
R6ZZ Shielded Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: R6ZZ Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/8" x 7/8" x 9/32" inch English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Size: 3/8" x 7/8" x 9/32" Dynamic load rating: 745 LBS Static load rating: 315 LBS Quantity: 10 Bearing Packing: 10 bearings in One plastic tube Equal: R6ZZ &R6-2Z;

R6ZZ Shielded Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: R6ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Shields: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/8" x 7/8" x 9/32" inch English Size
  • ID (inner diameter)/Bore: 3/8" inch
  • OD (outer diameter): 7/8" inch
  • Width/Height/thickness: 9/32" inch
  • Size: 3/8" x 7/8" x 9/32"
  • Dynamic load rating: 745 LBS
  • Static load rating: 315 LBS
  • Quantity: 10 Bearing
  • Packing: 10 bearings in One plastic tube
  • Equal: R6ZZ &R6-2Z;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit289
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details