NationSkander California Corporation 6013ZZ Bearing 65x100x18 Kit284

Description
Ball Bearings 6013ZZ, bearing is made from Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 6013ZZ Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 65mm x 100mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 30,500 N Static load rating Cor: 25,200 N Limiting Speed: Grease Lubrication: 6,700 RPM
Description
Ball Bearings 6013ZZ, bearing is made from Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 6013ZZ Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 65mm x 100mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 30,500 N Static load rating Cor: 25,200 N Limiting Speed: Grease Lubrication: 6,700 RPM

Suppliers

Company
Product
Description
Supplier Links
6013ZZ Bearing 65x100x18 - Kit284 - NationSkander California Corporation
Anaheim, CA, USA
6013ZZ Bearing 65x100x18
Kit284
6013ZZ Bearing 65x100x18 Kit284
Ball Bearings 6013ZZ, bearing is made from Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 6013ZZ Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 65mm x 100mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 30,500 N Static load rating Cor: 25,200 N Limiting Speed: Grease Lubrication: 6,700 RPM

Ball Bearings 6013ZZ, bearing is made from Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased).

  • Item: 6013ZZ Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Size: 65mm x 100mm x 18mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 30,500 N
  • Static load rating Cor: 25,200 N
  • Limiting Speed:
    • Grease Lubrication: 6,700 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit284
Product Name 6013ZZ Bearing 65x100x18
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details