NationSkander California Corporation 10 Router Cutter Bearing 3/16 Kit280

Description
Router Cutter Bearings, the inner diameter is 3/16" inch, outer diameter is 3/8" inch and the width is 1/8" inch, this is a popular size Use On Router Bits, Machine Tools, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Router Cutter Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Dimensions: 3/16" x 3/8" x 1/8" English Size Inner Diameter: 3/16" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: 10 Bearings Dynamic load rating: 160 LBS Static load rating: 60 LBS
Description
Router Cutter Bearings, the inner diameter is 3/16" inch, outer diameter is 3/8" inch and the width is 1/8" inch, this is a popular size Use On Router Bits, Machine Tools, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Router Cutter Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Dimensions: 3/16" x 3/8" x 1/8" English Size Inner Diameter: 3/16" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: 10 Bearings Dynamic load rating: 160 LBS Static load rating: 60 LBS

Suppliers

Company
Product
Description
Supplier Links
10 Router Cutter Bearing 3/16 - Kit280 - NationSkander California Corporation
Anaheim, CA, USA
10 Router Cutter Bearing 3/16
Kit280
10 Router Cutter Bearing 3/16 Kit280
Router Cutter Bearings, the inner diameter is 3/16" inch, outer diameter is 3/8" inch and the width is 1/8" inch, this is a popular size Use On Router Bits, Machine Tools, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Router Cutter Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Dimensions: 3/16" x 3/8" x 1/8" English Size Inner Diameter: 3/16" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: 10 Bearings Dynamic load rating: 160 LBS Static load rating: 60 LBS

Router Cutter Bearings, the inner diameter is 3/16" inch, outer diameter is 3/8" inch and the width is 1/8" inch, this is a popular size Use On Router Bits, Machine Tools, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Router Cutter Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Dimensions: 3/16" x 3/8" x 1/8" English Size
  • Inner Diameter: 3/16" inch
  • Outer Diameter: 3/8" inch
  • Width: 1/8" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 160 LBS
  • Static load rating: 60 LBS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit280
Product Name 10 Router Cutter Bearing 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details